Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1094-01 |
Prices starting from US$12.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.88
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.88
|
208
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
208
in stock
|
Buy Now | |
Farnell
from US$20.83
|
168
in stock
|
Buy Now | |
Avnet America
from US$16.48
|
-
|
Buy Now | |
RS Americas
from US$23.18
|
-
|
Buy Now | |
Boersig
from US$13.36
|
-
|
Buy Now | |
TE Store
from US$27.37
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Female Screwlock Material | Zinc |
Plastic | No |
Shell Material | Carbon Steel |
Number of Positions | 15 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E81956 |
Approved Standards | UL E81956 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 104 |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 2 |
Profile | Medium |
Grounding Straps | Without |
Shell Type | Front Metal Shell |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Indents | Without |
Grounding Clips | Without |
Termination Post Length | 5.8mm, .228in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn RECP ACTION PIN 15P female | Rapid Electronics |
D SUB CONNECTORS | Farnell |
D Sub Connector, Standard, 15Pos, Rcpt | Newark Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Press Fit ST Thru-Hole 15 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1869 | TE Connectivity 747142-2 | RS Americas |
Special Order: 15 RCPT ACT PIN/MS MED SCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 15 2.77 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 2 & 2.74Mm | Part Number: 747142-2 | Internal Number: 747142-2 | Alias Number: 650-1094-01 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 747142-2?
Additional datasheets, footprints and schematics for 747142-2 are listed on our Part Details page. You can also find images and similar parts to 747142-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747142-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747142-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747142-2 fall under?
The 747142-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747142-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747142-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747142-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747142-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 747142-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747142-2 often in real-time on the comparison pages.
What if I can't find stock of 747142-2?
You can fill out our help required form which you can use to request a quote for 747142-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.