Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42935-1898,
650-1198-01 |
Prices starting from US$10.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.38
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$13.59
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$10.98
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
126
in stock
|
Buy Now | |
Farnell
from US$21.88
|
105
in stock
|
Buy Now | |
Powell Electronics
from US$14.65
|
41
in stock
|
Buy Now | |
Future Electronics
from US$12.06
|
-
|
Buy Now | |
Avnet America
from US$10.70
|
-
|
Buy Now | |
RS Americas
from US$17.64
|
-
|
Buy Now | |
Boersig
from US$11.39
|
-
|
Buy Now | |
TE Store
from US$18.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Insert Material | Brass |
Shell Material | Carbon Steel |
Number of Positions | 15 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E81956 |
Approved Standards | UL E81956 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
Threaded Insert Material | Brass |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 104 |
Packaging Method | Tray |
Connector System | Board-to-Board |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Profile | Medium |
Connector Style | Receptacle |
Grounding Straps | Without |
Shell Type | Front Metal Shell |
Grounding Indents | Without |
Product Type | Connector |
Shell Size | 2 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .228in, 5.8mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 15P Recpt Action Pin Threaded |Amp Te Connectivity 747141-2 | Newark Electronics |
D-Sub Standard Conn 15P RECPT ACTION PIN threaded | Rapid Electronics |
TE Connectivity 15 RCPT ACT PIN/MS MED INSRT D-Sub Standard Connectors 15P RECPT ACTION PIN threaded inserts | Distrelec |
D SUB CONN, RCPT, 15POS, DA, SOLDER | Farnell |
Conn D-Subminiature SKT 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
15 RCPT ACT PIN/MS MED INSRT, PCB D-Sub Connectors | TE Connectivity 747141-2 | RS Americas |
Special Order: 15 RCPT ACT PIN/MS MED INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 15 2.77 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 2 & 2.74Mm | Part Number: 747141-2 | Internal Number: 747141-2 | Alias Number: 2-42935-1898 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 747141-2?
Additional datasheets, footprints and schematics for 747141-2 are listed on our Part Details page. You can also find images and similar parts to 747141-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747141-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747141-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747141-2 fall under?
The 747141-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747141-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747141-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747141-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747141-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 747141-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747141-2 often in real-time on the comparison pages.
What if I can't find stock of 747141-2?
You can fill out our help required form which you can use to request a quote for 747141-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.