Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
747081-000,
3-1195828-6 |
Weight per Piece | .4g |
---|---|
Insulation Sleeve Material | Polyolefin |
Splice Material | Copper, Tin-Plated |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyolefin |
Color | Red |
Terminal & Splice Type | Splice |
Overall Length | 1.22in, 31mm |
Inside Diameter (Recovered) | 1.5mm, .06in |
Wire Size | 18 – 22AWG, 1250 – 4000CMA, .75 – 34mm² |
Wire Insulation Diameter (Max) | .09in, 2.3mm |
Barrel Inside Diameter | .09in, 2.3mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Box |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Sealable | No |
Product Type | SolderSleeve Wire Splice |
Serrated | No |
Termination Method | Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Fluid Resistance | Immersion |
Cable Temperature Rating | 85°C |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 2x22AWG Red | Sager |
Where can I find additional details, specifications and documents for a 747081-000?
Additional datasheets, footprints and schematics for 747081-000 are listed on our Part Details page. You can also find images and similar parts to 747081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747081-000 fall under?
The 747081-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 747081-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 747081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747081-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 747081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747081-000 often in real-time on the comparison pages.
What if I can't find stock of 747081-000?
You can fill out our help required form which you can use to request a quote for 747081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.