Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F58292-000,
AMP-0-0746785-1 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
208
in stock
|
Buy Now | |
Heilind Electronics
from US$1.95
|
1,173
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
578
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
520
in stock
|
Buy Now | |
Powell Electronics
from US$1.58
|
505
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.95
|
274
in stock
|
Buy Now | |
TE Store
from US$1.97
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
116
in stock
|
Buy Now | |
Farnell
from US$1.29
|
106
in stock
|
Buy Now | |
Distrelec
from US$2.99
|
46
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Thermoplastic |
---|---|
PCB Mount Retention Type | None |
Mounting Angle | Straight |
For Use With | Cable Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Grade | Standard |
Accessory Type | Strain Relief |
50 POS STR RLFLOW PROFILE | Heilind Electronics |
Strain Relief 50 Position Low Profile | TE Connectivity 746785-1 | RS Americas |
D-Sub Tools&Hardware CABLE STABILIZER | Rapid Electronics |
AMPLIMITE HDF-20 strain relief, 50 way | RS |
50 POS STR RLF,LOW PROFILE Strain Relief Accessory Type: Cable Stabilizer Primary Product Material: Thermoplastic Packaging Method: Package Packaging Quantity: 1 Cable Stabilizer Thermoplastic Package 1 | Connector Strain Relief | Part Number: 746785-1 | Internal Number: 746785-1 | Alias Number: AMP-0-0746785-1 | TE Connectivity | TE Store |
D Sub Strain Relief 50Way, Thermoplastic | Newark Electronics |
STRAIN RELIEF, HDF20, 50WAY | Farnell |
TE Connectivity - AMP Strain Relief, 50 Poles, | Distrelec |
HDF-20 50 Position 90â–‘ Exit Angle Amp-Latch Ribbon Cable Strain Relief | Future Electronics |
Connector Accessories Strain Relief 50 POS Thermoplastic Black | Avnet America |
STRAIN RELIEF | element14 |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | HDF-20 Series |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | HDF-20 Ribbon Cable Connectors |
No. of Positions | 50Ways |
Strain Relief Material | Thermoplastic |
Product Range | HDF-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 746785-1?
Additional datasheets, footprints and schematics for 746785-1 are listed on our Part Details page. You can also find images and similar parts to 746785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746785-1 fall under?
The 746785-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 746785-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 746785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 746785-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Rapid Electronics, Powell Electronics and Heilind Electronics Asia have stock available or on a lead time for 746785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746785-1 often in real-time on the comparison pages.
What if I can't find stock of 746785-1?
You can fill out our help required form which you can use to request a quote for 746785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.