746613-3 PCB Connectors by TE Connectivity

16 DIP PLUG CONN-W/COVER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.82

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.28
1,092
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.23
1,092
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.24
1,092
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.03
1,092
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.44
880
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.82
-
Buy Now

Specifications

Connector Profile Standard
Daisy Chain Without
Number of Rows 2
PCB Mount Orientation Vertical
Number of Positions 16
Ejection Latches Without
Contact Mating Area Plating Material Thickness 2.54µm, 100µin
Contact Layout Inline
Contact Current Rating (Max) 1A
Contact Design Solder Dip
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Base Material Phosphor Bronze
Contact Type Pin
Connector Width 10.67mm, .42in
Wire Size 101 – 296CMA, .051 – .15mm², 30 – 26AWG
PCB Thickness (Recommended) .125in, 3.18mm
Connector Length 22.56mm, .8882in
Connector Height 6.43mm, .253in
コネクタの高さ 6.43mm
Row-to-Row Spacing 2mm, .1in
Accepts Wire Insulation Diameter Range .032 – .042in, .81 – 1.07mm
UL Voltage Rating 250VAC
Operating Voltage 250VAC
Insulation Resistance 5000MΩ
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Agency/Standard CSA, UL
UL Rating Recognized
UL Flammability Rating UL 94V-0
CSA File Number LR 7189
UL File Number E28476
Mating Alignment Type Polarization
Mating Retention Without
Polarization With
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Retention Without
PCB Mount Alignment Without
Circuit Application Signal
Packaging Method Tray, Box & Tray
実装方法 Tray, Box & Tray
Packaging Quantity 180
Connector System Wire-to-Board
製品タイプ Connector
Connector & Contact Terminates To Printed Circuit Board
Header Type Pin Header
Connector Type Connector Assembly
Connector & Housing Type Plug
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Termination Post & Tail Length .155in, 3.94mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C

Alternative Descriptions

Headers&wire Housings 16P Dip Plug |Amp Te Connectivity 746613-3 | Newark Electronics
Headers&Wire Housings 16P DIP PLUG | Rapid Electronics
TE Connectivity 16 DIP PLUG CONN-W/COVER DIP Connector 1 | Distrelec
PIN HEADERS | Farnell
Conn IDC Connector M 16 POS 2.54mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 746613-3?

Additional datasheets, footprints and schematics for 746613-3 are listed on our Part Details page. You can also find images and similar parts to 746613-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 746613-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746613-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 746613-3 fall under?

The 746613-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 746613-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 746613-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 746613-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 746613-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 746613-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 746613-3 often in real-time on the comparison pages.

What if I can't find stock of 746613-3?

You can fill out our help required form which you can use to request a quote for 746613-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay