Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
92
in stock
|
Buy Now | |
TE Store
from US$3.67
|
1,760
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
541
in stock
|
Buy Now | |
Avnet America
from US$2.46
|
541
in stock
|
Buy Now | |
RS Americas
from US$3.00
|
138
in stock
|
Buy Now | |
element14
from US$3.95
|
109
in stock
|
Buy Now | |
Farnell
from US$3.26
|
109
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Boersig
from US$3.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 14 |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Design | Solder Dip |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Termination Area Plating Thickness | 30µin, .762µm |
Contact Layout | Inline |
Wire Size | 30 – 26AWG, .051 – .15mm², 101 – 296CMA |
Accepts Wire Insulation Diameter Range | .032 – .042in, .81 – 1.07mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Connector Height | .253in, 6.43mm |
Row-to-Row Spacing | .3in, 2mm |
コネクタの高さ | 6.43mm |
Connector Width | .42in, 10.67mm |
Connector Length | .7882in, 20.02mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Polarization | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 180 |
Packaging Method | Box & Tray, Tray |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
14 DIP PLUG CONN-W/COVER Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 14 2.54 mm .1" | Ribbon Cable Connector | Part Number: 746611-8 | Internal Number: 746611-8 | TE Connectivity | TE Store |
Wire-Board Connector Plug, 14 Position, 2.54Mm | Newark Electronics |
Conn IDC Connector PL 14 POS 2.54mm IDT RA Cable Mount | Avnet America |
AMP-LATCH DIP Plug 14 Position w/ Cover Gold (30) Plating | TE Connectivity 746611-8 | RS Americas |
IDC CONN, 14POS, 2ROW, 2.54MM | element14 |
DIP Plug IDC pcb 14 way 2.54mm AmpLatch | RS |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Plug |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 746611-8?
Additional datasheets, footprints and schematics for 746611-8 are listed on our Part Details page. You can also find images and similar parts to 746611-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746611-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746611-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746611-8 fall under?
The 746611-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 746611-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746611-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 746611-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 746611-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 746611-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746611-8 often in real-time on the comparison pages.
What if I can't find stock of 746611-8?
You can fill out our help required form which you can use to request a quote for 746611-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.