Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.69
|
No stock
|
Buy Now | |
TE Store
from US$4.63
|
2,135
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$3.31
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$3.55
|
90
in stock
|
Buy Now | |
Distrelec
from US$3.45
|
90
in stock
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now | |
Boersig
from US$3.14
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
Contact Design | Solder Dip |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Termination Area Plating Thickness | 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Wire Size | 30 – 26AWG, .051 – .15mm², 101 – 296CMA |
Accepts Wire Insulation Diameter Range | .032 – .042in, .81 – 1.07mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Connector Height | .253in, 6.43mm |
Row-to-Row Spacing | .3in, 2mm |
Connector Length | .4881in, 12.4mm |
コネクタの高さ | 6.43mm |
Connector Width | .42in, 10.67mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Polarization | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 180 |
Packaging Method | Box & Tray, Tray |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
08 DIP PLUG CONN-W/COVER Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 8 2.54 mm .1" | Ribbon Cable Connector | Part Number: 746611-7 | Internal Number: 746611-7 | TE Connectivity | TE Store |
Headers & Wire Housings 08P Dip Plug 30 Au |Amp Te Connectivity 746611-7 | Newark Electronics |
Headers&Wire Housings 08P DIP PLUG 30 AU | Rapid Electronics |
TE Connectivity 08 DIP PLUG CONN-W/COVER DIP Connector 8 | Distrelec |
Conn IDC Connector PL 8 POS 2.54mm IDT RA Cable Mount | Avnet America |
AMP-LATCH Series, Right Angle Cable Mount IDC Conn Plug,8 Way,2 Row,2.54mm Pitch | TE Connectivity 746611-7 | RS Americas |
PLUG, IDC, DIL, 8WAY | Farnell |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PCB |
Contact Current Rating | 1A |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Material | Glass reinforced thermo plastic |
No. of Mating Cycles | 20 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.9mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 746611-7?
Additional datasheets, footprints and schematics for 746611-7 are listed on our Part Details page. You can also find images and similar parts to 746611-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746611-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746611-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746611-7 fall under?
The 746611-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 746611-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746611-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 746611-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 746611-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 746611-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746611-7 often in real-time on the comparison pages.
What if I can't find stock of 746611-7?
You can fill out our help required form which you can use to request a quote for 746611-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.