Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.18
|
178
in stock
|
Buy Now | |
TE Store
from US$4.33
|
5,812
in stock
|
Buy Now | |
RS Americas
from US$3.47
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
178
in stock
|
Buy Now | |
element14
from US$3.33
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$3.92
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
31
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
-
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
TTI Europe
from US$2.84
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Termination Area Plating Thickness | .762µm, 30µin |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Design | Solder Dip |
PCB Thickness (Recommended) | .125in, 3.18mm |
Connector Width | .42in, 10.67mm |
Connector Height | .253in, 6.43mm |
Wire Size | 30 – 26AWG, 101 – 296CMA, .051 – .15mm² |
Accepts Wire Insulation Diameter Range | .032 – .042in, .81 – 1.07mm |
Row-to-Row Spacing | .1in, 2mm |
Connector Length | 22.56mm, .8882in |
コネクタの高さ | 6.43mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Polarization | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 50 |
Packaging Method | Box & Tray, Tray |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
16 DIP PLUG, 300CL, LEAD FREE Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 746611-6 | Internal Number: 746611-6 | TE Connectivity | TE Store |
Conn, Rect, Interconnect System, PCB Plug,16 Cont, Solder, AMP-LATCH Series, Black | TE Connectivity 746611-6 | RS Americas |
Wire-Board Connector Plug, 16 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM | element14 |
Headers&Wire Housings .1CL DIP PLG 2X08P | Rapid Electronics |
Conn IDC Connector PL 16 POS 2.54mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Plug |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 746611-6?
Additional datasheets, footprints and schematics for 746611-6 are listed on our Part Details page. You can also find images and similar parts to 746611-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746611-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746611-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746611-6 fall under?
The 746611-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 746611-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746611-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 746611-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 746611-6 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 746611-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746611-6 often in real-time on the comparison pages.
What if I can't find stock of 746611-6?
You can fill out our help required form which you can use to request a quote for 746611-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.