Prices starting from US$12.98
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$13.97 |
138
|
Buy Now | |
TE Store | US$15.99 |
308
|
Buy Now | |
Newark Electronics | US$18.17 |
138
|
Buy Now | |
Rapid Electronics | US$14.37 |
138
|
Buy Now | |
Chip One Stop | US$15.60 |
138
|
Buy Now | |
Farnell | US$17.56 |
111
|
Buy Now | |
Avnet America | US$12.98 |
-
|
Buy Now | |
RS Americas | US$15.21 |
-
|
Buy Now | |
Boersig | US$14.83 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Shell Plating Material | Tin |
Eyelet Material | Brass |
Plastic | No |
Shell Material | Steel |
Insert Material | Zinc |
Eyelet Plating Material | Tin |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 37 |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | With |
Threaded Insert Material | Zinc |
Panel Mount Feature | Without |
Threaded Insert Plating Material | Clear Chromate |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 52 |
Packaging Method | Tray |
Shell Size | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Footprint | 8.08mm, .318in |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Grounding Straps | With |
Connector System | Board-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
37 MSFL RCPT RA 318 (IN,FM) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 37 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 4 & 2.77Mm | Part Number: 745784-4 | Internal Number: 745784-4 | TE Connectivity | TE Store |
D-Sub Standard Connectors Recp Frnt Mtl Shl 37 |Amp Te Connectivity 745784-4 | Newark Electronics |
D-Sub Standard Connectors RECP FRNT MTL SHL 37 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DC-37 Receptacle Through Hole | Distrelec |
D Sub Connector, DB37, Standard, Receptacle, AMPLIMITE HD-20, 37 Contacts, DC, Solder | Avnet America |
Conn, D-Sub, PCB Socket, 37Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 745784-4 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745784-4?
Additional datasheets, footprints and schematics for 745784-4 are listed on our Part Details page. You can also find images and similar parts to 745784-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745784-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745784-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745784-4 fall under?
The 745784-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745784-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745784-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745784-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745784-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 745784-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745784-4 often in real-time on the comparison pages.
What if I can't find stock of 745784-4?
You can fill out our help required form which you can use to request a quote for 745784-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.