Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.45
|
1,546
in stock
|
Buy Now | |
Rapid Electronics
from US$3.35
|
1,546
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
1,546
in stock
|
Buy Now | |
Farnell
from US$4.04
|
1,240
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
399
in stock
|
Buy Now | |
TE Store
from US$4.56
|
118
in stock
|
Buy Now | |
Future Electronics
from US$3.16
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.40
|
-
|
Buy Now | |
Boersig
from US$3.47
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Eyelet Material | Brass |
Eyelet Plating Material | Tin |
Shell Plating Material | Tin |
Post Size | .026in, .66mm |
Shell Material | Steel |
Insert Material | Zinc |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mounting Hole Diameter | 3.05mm, .12in |
Threaded Insert Plating Material | Clear Chromate |
PCB Mount Retention | With |
Threaded Insert Material | Zinc |
PCB Mounting Style | Through Hole |
Mating Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 104 |
Packaging Method | Tray |
Grounding Indents | Without |
Profile | Standard |
Shell Type | Front Metal Shell |
Grounding Straps | With |
Footprint | .318in, 8.08mm |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Board-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
Shell Size | 2 |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors RECP FRNT MTL SHL 15 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DA-15 Receptacle Through Hole | Distrelec |
D SUB CONN, R/A RCPT, 15POS, DA, SOLDER | Farnell |
D Sub Connector, Standard, 15 Position, Receptacle | Newark Electronics |
15 MSFL RCPT RA 318 (IN,FM) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 745782-4 | Internal Number: 745782-4 | TE Connectivity | TE Store |
HD20 Series 15 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 15Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 745782-4 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 745782-4?
Additional datasheets, footprints and schematics for 745782-4 are listed on our Part Details page. You can also find images and similar parts to 745782-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745782-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745782-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745782-4 fall under?
The 745782-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745782-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745782-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745782-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745782-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 745782-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745782-4 often in real-time on the comparison pages.
What if I can't find stock of 745782-4?
You can fill out our help required form which you can use to request a quote for 745782-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.