Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Packaging Quantity | 2 |
---|---|
Packaging Method | Kit |
Accessory Type | Spring Latch |
Product Type | Accessory |
Latch Type | Spring Latch |
HD SQZ TO RELEASE KIT Connector Hardware Accessory Type: Spring Latch Hardware Accessory Function: Latching, Locking & Retention Spring Latch Latching, Locking & Retention | Connector Hardware | Part Number: 745779-5 | Internal Number: 745779-5 | TE Connectivity | TE Store |
Hd Sqz To Release Kit Rohs Compliant: Yes |Amp Te Connectivity 745779-5 | Newark Electronics |
Connector Accessories Latch Individual | Avnet America |
HD SQZ TO RELEASE KIT | TE Connectivity 745779-5 | RS Americas |
Where can I find additional details, specifications and documents for a 745779-5?
Additional datasheets, footprints and schematics for 745779-5 are listed on our Part Details page. You can also find images and similar parts to 745779-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745779-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745779-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745779-5 fall under?
The 745779-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 745779-5 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745779-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 745779-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745779-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 745779-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745779-5 often in real-time on the comparison pages.
What if I can't find stock of 745779-5?
You can fill out our help required form which you can use to request a quote for 745779-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.