Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42936-1999 |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
23
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
4,800
in stock
|
Buy Now | |
TE Store
from US$1.81
|
2,980
in stock
|
Buy Now | |
Heilind Electronics
from US$1.51
|
2,250
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
2,003
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
965
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
965
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
482
in stock
|
Buy Now | |
element14
from US$4.14
|
482
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.51
|
350
in stock
|
Buy Now | |
Farnell
from US$1.38
|
240
in stock
|
Buy Now | |
Avnet America
-
|
11,487
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet Asia
from US$1.45
|
-
|
Buy Now | |
Boersig
from US$1.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Length | .92in |
For Use With | Latching Blocks |
Packaging Method | Kit |
Packaging Quantity | 2 |
Latch Type | Spring Latch |
Accessory Type | Spring Latch |
Product Type | Accessory |
SPRING LATCH AMPLIMITE | TTI Europe |
HD SQZ TO RELEASE KIT Connector Hardware Accessory Type: Spring Latch Primary Product Material: Stainless Steel Hardware Accessory Function: Latching, Locking & Retention Spring Latch Stainless Steel Latching, Locking & Retention | Connector Hardware | Part Number: 745779-2 | Internal Number: 745779-2 | Alias Number: 2-42936-1999 | TE Connectivity | TE Store |
Slide/Spring Latches SPRING LATCH SUB D STANDARD | TE Connectivity 745779-2 | RS Americas |
D-Sub Tools&Hardware SPRING LATCH 2/PACK | Rapid Electronics |
TE Connectivity Connector Accessories D-Sub Spring Latch Stainless Steel Individual | Distrelec |
Slidelock | Newark Electronics |
SPRING LATCH/STRAIN RELIEF | element14 |
SPRING LATCH, 23.36MM, SS | Farnell |
AMPLIMITE spring latch,shell size1,2,3,4 | RS |
Connector Accessories D-Sub Spring Latch Stainless Steel Individual | Avnet America |
AMPLIMITE Shell Size 1/2/3/4 Stainless Steel Spring Latch | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HDP-20 Series |
---|---|
Screw Length | - |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Connector Shell Size | 1 2 3 4 |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 745779-2?
Additional datasheets, footprints and schematics for 745779-2 are listed on our Part Details page. You can also find images and similar parts to 745779-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745779-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745779-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745779-2 fall under?
The 745779-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 745779-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745779-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745779-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745779-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, RS Americas and Rapid Electronics have stock available or on a lead time for 745779-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745779-2 often in real-time on the comparison pages.
What if I can't find stock of 745779-2?
You can fill out our help required form which you can use to request a quote for 745779-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.