Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0745550-1,
C26645-000 |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.82
|
16
in stock
|
Buy Now | |
TE Store
from US$4.80
|
168
in stock
|
Buy Now | |
Distrelec
from US$4.87
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$4.19
|
18
in stock
|
Buy Now | |
RS Americas
from US$5.50
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.19
|
5
in stock
|
Buy Now | |
Future Electronics
from US$3.33
|
-
|
Buy Now | |
Avnet America
from US$4.08
|
-
|
Buy Now | |
element14
from US$3.66
|
-
|
Buy Now | |
Boersig
from US$3.73
|
-
|
Buy Now | |
Farnell
from US$4.17
|
-
|
Buy Now |
Cable Clamp Type | Slide-On Back Cover |
---|---|
Cable Clamp Material | Thermoplastic |
Color | Black |
Cable Exit Angle | 90 |
Shield Plating Material | None |
Number of Positions | 9 |
Cable Insulation Diameter | .33in, 8.38mm |
Screw & Hole Thread Size | None |
Comment | All parts are packaged unassembled., Each kit is comprised of a cover half and an assortment of cable support gate latches. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Shielded | No |
Shell Size | 1 |
Grommets | Without |
Accessory Type | Backshell/Cable Clamp |
HDE 20 KIT 90 DEG CBL CLMP Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 1 Shielded: No Cable Clamp Kit Thermoplastic Black 1 | Connector Strain Relief | Part Number: 745550-1 | Internal Number: 745550-1 | Alias Number: AMP-0-0745550-1 | TE Connectivity | TE Store |
TE Connectivity - AMP HDE 20 KIT 90 DEG CBL CLMP | Distrelec |
D-Sub Backshells Cbl Clamp Kit |Amp Te Connectivity 745550-1 | Newark Electronics |
BACKSHELL, CABLE CLAMP KIT, HDE-20, LOW PROFILE, 90 DEG., SIZE 1, 9 POS, AMPLIMI | TE Connectivity 745550-1 | RS Americas |
AMPLIMITE 90â–‘ Exit Angle Slide on Back Cover Backshell Cable Clamp Kit | Future Electronics |
Connector Accessories Backshell and Cable Clamp Thermoplastic Individual | Avnet America |
92F8460 | element14 |
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ1, 8.38MM DIAMETER | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HDE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 90 |
Connector Body Material | Thermoplastic Body |
Accessory Type | Cable Clamp |
Cable Diameter | 8.38mm |
Where can I find additional details, specifications and documents for a 745550-1?
Additional datasheets, footprints and schematics for 745550-1 are listed on our Part Details page. You can also find images and similar parts to 745550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745550-1 fall under?
The 745550-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745550-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745550-1 have stock available?
Authorised distributors including TE Store, Distrelec, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 745550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745550-1 often in real-time on the comparison pages.
What if I can't find stock of 745550-1?
You can fill out our help required form which you can use to request a quote for 745550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.