Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27025-1002 |
Ferrule Type | Split-Ring |
---|---|
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Shell Size | 5, 3 |
Shielded | Yes |
Accessory Type | Ferrule |
Cable Accessories Ferrule Split Ring Aluminum | Avnet America |
Terminal | Newark Electronics |
FERRULE SPLIT RING, HD, D-Sub Backshells and Clamps | TE Connectivity 745508-9 | RS Americas |
Special Order: FERRULE SPLIT RING, HD Strain Relief Accessory Type: Split Ring Ferrule Compatible With Connector Shell Size: 3 5 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Split Ring Ferrule 3 | Connector Strain Relief | Part Number: 745508-9 | Internal Number: 745508-9 | Alias Number: 4-27025-1002 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 745508-9?
Additional datasheets, footprints and schematics for 745508-9 are listed on our Part Details page. You can also find images and similar parts to 745508-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745508-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745508-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745508-9 fall under?
The 745508-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745508-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745508-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 745508-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745508-9 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 745508-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745508-9 often in real-time on the comparison pages.
What if I can't find stock of 745508-9?
You can fill out our help required form which you can use to request a quote for 745508-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.