Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.74
|
8,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
8,064
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
8,064
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
8,064
in stock
|
Buy Now | |
Farnell
from US$1.89
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Ferrule |
Shell Size | 5 |
Product Type | Accessory |
Shielded | Yes |
D-Sub Tools & Hardware Ferrule Split Ring Hd |Amp Te Connectivity 745508-7 | Newark Electronics |
D-Sub Tools&Hardware FERRULE SPLIT RING HD | Rapid Electronics |
TE Connectivity Connector Accessory, 0.41in Mi | Distrelec |
Cable Accessories Ferrule Aluminum | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors and Backshells |
---|---|
Connector Body Material | Aluminium Body |
Cable Diameter Max | 11.94mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745508-7?
Additional datasheets, footprints and schematics for 745508-7 are listed on our Part Details page. You can also find images and similar parts to 745508-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745508-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745508-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745508-7 fall under?
The 745508-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745508-7 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745508-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745508-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745508-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745508-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745508-7 often in real-time on the comparison pages.
What if I can't find stock of 745508-7?
You can fill out our help required form which you can use to request a quote for 745508-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.