Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$37.83
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$34.09
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$31.30
|
76
in stock
|
Buy Now | |
Farnell
from US$57.30
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$36.76
|
-
|
Buy Now | |
Future Electronics
from US$34.19
|
-
|
Buy Now | |
Avnet America
from US$30.04
|
-
|
Buy Now | |
Boersig
from US$35.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shell Material | Steel |
Post Size | .025in, .64mm |
Plastic | No |
Shell Plating Material | Tin |
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Contact Base Material | Brass |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
Mounting Hole Diameter | .12in, 3.05mm |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Grounding Straps | Without |
Grounded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Profile | High |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | With |
Shell Size | 5 |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | 4.78mm, .188in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn PLUG FULL MTL SHL 50 standard | Rapid Electronics |
TE Connectivity 50 PLUG SP/MS STD D-Sub Standard Connectors PLUG FULL MTL SHL 50 standard mntg holes | Distrelec |
D SUB CONNECTOR, PLUG, 50POS, TH | Farnell |
D-Sub Standard Conn Plug Full Mtl Shl 50 Standard |Amp Te Connectivity 745414-7 | Newark Electronics |
HD20 Series 50 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 50 Contacts, DD, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 745414-7?
Additional datasheets, footprints and schematics for 745414-7 are listed on our Part Details page. You can also find images and similar parts to 745414-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745414-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745414-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745414-7 fall under?
The 745414-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745414-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745414-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745414-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745414-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 745414-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745414-7 often in real-time on the comparison pages.
What if I can't find stock of 745414-7?
You can fill out our help required form which you can use to request a quote for 745414-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.