Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.59
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
2,239
in stock
|
Buy Now | |
Heilind Electronics
from US$3.51
|
1,110
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
824
in stock
|
Buy Now | |
TE Store
from US$4.46
|
770
in stock
|
Buy Now | |
Farnell
from US$3.29
|
420
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.51
|
333
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
318
in stock
|
Buy Now | |
RS Americas
from US$3.32
|
264
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
64
in stock
|
Buy Now | |
element14
from US$3.11
|
64
in stock
|
Buy Now | |
Electro Enterprises
from US$1.76
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.79
|
-
|
Buy Now | |
Avnet Asia
from US$2.63
|
-
|
Buy Now | |
TTI Europe
from US$2.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Zinc |
---|---|
Length | .4in |
Panel Thickness | 1.52mm, .06in |
Panel Attachment Style | Rear Mount |
Screw Material | Steel |
Screw & Hole Thread Size | 4-40 UNC 2B |
Screw Finish | None |
Screw Plating Material | Zinc |
Packaging Method | Bag |
Packaging Quantity | 2 |
Latch Type | Latching Block With Threaded Hole |
Accessory Type | Latching Block |
Product Type | Accessory |
D-Sub Tools&Hardware LATCHING BLOCK KIT | Rapid Electronics |
R.S.449 LATCHING BLOCK AMPL Connector Hardware Accessory Type: Latching Block Primary Product Material: Zinc Hardware Accessory Function: Latching, Locking & Retention Latching Block Zinc Latching, Locking & Retention | Connector Hardware | Part Number: 745403-8 | Internal Number: 745403-8 | TE Connectivity | TE Store |
TE Connectivity - AMP R.S.449 LATCHING BLOCK AMPL | Distrelec |
Connector Latch Block, 4-40, For HDE, HDF and HDP Series, Amplimite Series | TE Connectivity 745403-8 | RS Americas |
Connector Accessories D-Sub Slide Latch Block Zinc Individual | Avnet America |
D Sub Latching Block, #4-40 | Newark Electronics |
D SUB LATCHING BLOCK, #4-40 | element14 |
AMPLIMITE latch block, 4-40,size 1,2,3,4 | RS |
AMPLIMITE Shell Size 1/2/3/4 Rear Mount Threaded Hole Latch Block | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | - |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | 1 2 3 4 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745403-8?
Additional datasheets, footprints and schematics for 745403-8 are listed on our Part Details page. You can also find images and similar parts to 745403-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745403-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745403-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745403-8 fall under?
The 745403-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 745403-8 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745403-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 745403-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745403-8 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Rapid Electronics, TE Store and Farnell have stock available or on a lead time for 745403-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745403-8 often in real-time on the comparison pages.
What if I can't find stock of 745403-8?
You can fill out our help required form which you can use to request a quote for 745403-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.