Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.14
|
20,083
in stock
|
Buy Now | |
Heilind Electronics
from US$2.40
|
5,988
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,422
in stock
|
Buy Now | |
element14
from US$1.73
|
1,422
in stock
|
Buy Now | |
Farnell
from US$1.63
|
1,422
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.40
|
1,397
in stock
|
Buy Now | |
TE Store
from US$2.08
|
1,170
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
1,125
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
815
in stock
|
Buy Now | |
Rapid Electronics
from US$2.83
|
120
in stock
|
Buy Now | |
Distrelec
from US$2.61
|
120
in stock
|
Buy Now | |
RS
from US$2.91
|
14
in stock
|
Buy Now | |
Boersig
from US$1.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Zinc |
---|---|
Length | .4in |
Panel Attachment Style | Front Mount |
Packaging Quantity | 1, 2 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Latching Block |
Latch Type | Latching Block With Slot Recess and Thru Hole |
AMPLIMITE Shell Size 1/2/3/4 Front Mount Slot Recess Latch Block | Future Electronics |
Latching Block, Db9-37 | Newark Electronics |
LATCHING BLOCK, DB9-37 | element14 |
LATCHING BLOCK Connector Hardware Accessory Type: Latching Block Primary Product Material: Zinc Hardware Accessory Function: Latching, Locking & Retention Latching Block Zinc Latching, Locking & Retention | Connector Hardware | Part Number: 745286-2 | Internal Number: 745286-2 | TE Connectivity | TE Store |
Connector Accessories Latching Block With Slot Recess Individual | Avnet America |
D-SUB Connectors | RS Americas |
D-Sub Tools&Hardware LATCH PAIR(2) | Rapid Electronics |
TE Connectivity - AMP D-SubLock & Mount LATCHING BLOCK | Distrelec |
Latch Block size1,2,3,4 Amplimite | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 745286-2?
Additional datasheets, footprints and schematics for 745286-2 are listed on our Part Details page. You can also find images and similar parts to 745286-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745286-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745286-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745286-2 fall under?
The 745286-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 745286-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745286-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745286-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745286-2 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 745286-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745286-2 often in real-time on the comparison pages.
What if I can't find stock of 745286-2?
You can fill out our help required form which you can use to request a quote for 745286-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.