Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Latch Material | Zinc |
---|---|
Length | .4in |
Panel Thickness | 1.52mm, .06in |
Panel Attachment Style | Rear Mount |
Packaging Quantity | 2 |
Packaging Method | Bag |
Accessory Type | Latching Block |
Product Type | Accessory |
Latch Type | Latching Block With Slot Recess and Thru Hole |
Special Latch Block -2 Per Bag Rohs Compliant: Yes |Amp Te Connectivity 745245-5 | Newark Electronics |
Connector Accessories Latch 50 POS Individual | Avnet America |
TE Connectivity Connector Accessories Latch Straight Zinc Bag | Distrelec |
Where can I find additional details, specifications and documents for a 745245-5?
Additional datasheets, footprints and schematics for 745245-5 are listed on our Part Details page. You can also find images and similar parts to 745245-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745245-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745245-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745245-5 fall under?
The 745245-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 745245-5 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745245-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 745245-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745245-5 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 745245-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745245-5 often in real-time on the comparison pages.
What if I can't find stock of 745245-5?
You can fill out our help required form which you can use to request a quote for 745245-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.