745245-2

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 745245-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 745245-2
Details for TE Store
745245-2
SPECIAL LATCH BLOCK-2 PER BAG Accessory Type:Latching Block Latching Block | D-Sub Locking & Mounting | TE Connectivity
Buy Directly from TE Store (3938 in Stock)
$1.0800 per unit
Series Information for 745245-2 - TE Connectivity
  • Status: Active
  • Product Code: 4925
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

SPECIAL LATCH BLOCK-2 PER BAG

Specifications

Latch Material:
Zinc
Length:
.4in
Panel Thickness:
1.52mm, .06in
Panel Attachment Style:
Rear Mount
Packaging Method:
Bag
Packaging Quantity:
1, 2
Product Type:
Accessory
Latch Type:
Latching Block With Slot Recess and Thru Hole
Accessory Type:
Latching Block

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Latch Individual
Allied Electronics, Inc
LATCHING BLOCK, 9, 15, 25, 37 POS, SHELL SIZE 1, 2, 3, 4, SLOT RECESS AND THRU H
Avnet Europe
Connector Accessories Latch Individual
TE Store
SPECIAL LATCH BLOCK-2 PER BAG Accessory Type:Latching Block Latching Block | D-Sub Locking & Mounting | TE Connectivity
Future Electronics
AMPLIMITE Shell Size 1/2/3/4 Rear Mount Slot Recess Latch Block