Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | No |
Shell Size | 3 |
Rcpt Assy,25P,hde,ap |Amp Te Connectivity 745209-8 | Newark Electronics |
D-Subminiature Connector Receptacle 25 Position Panel Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 745209-8?
Additional datasheets, footprints and schematics for 745209-8 are listed on our Part Details page. You can also find images and similar parts to 745209-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745209-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745209-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745209-8 fall under?
The 745209-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745209-8 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745209-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 745209-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745209-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 745209-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745209-8 often in real-time on the comparison pages.
What if I can't find stock of 745209-8?
You can fill out our help required form which you can use to request a quote for 745209-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.