Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.08
|
518
in stock
|
Buy Now | |
Rapid Electronics
from US$26.14
|
518
in stock
|
Buy Now | |
Chip One Stop
from US$21.70
|
518
in stock
|
Buy Now | |
Farnell
from US$27.07
|
420
in stock
|
Buy Now | |
TE Store
from US$23.71
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$25.06
|
-
|
Buy Now | |
Future Electronics
from US$21.66
|
-
|
Buy Now | |
Avnet America
from US$19.29
|
-
|
Buy Now | |
RS Americas
from US$26.49
|
-
|
Buy Now | |
Boersig
from US$27.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Post Size | .64mm, .025in |
Shell Material | Steel |
Plastic | No |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Centerline (Pitch) | .109in, 2.77mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Insert Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 5 |
Product Type | Connector |
Profile | High |
Sealable | No |
Grounding Indents | Without |
Grounding Straps | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Termination Post Length | .188in, 4.78mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn RECP FULL MTL SHL 50 Mt.ing | Rapid Electronics |
TE Connectivity 50 RCPT SP/MS STD D-Sub Standard Connectors RECP FULL MTL SHL 50 mounting holes | Distrelec |
D SUB CONN, 50POS RCPT, DD, SOLDER | Farnell |
50 RCPT SP/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 50 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 5 & 2.77Mm | Part Number: 745191-7 | Internal Number: 745191-7 | TE Connectivity | TE Store |
D Sub Connector, Standard, 50 Position, Receptacle | Newark Electronics |
50 Position D-Sub Receptacle, Female Sockets Connector | Future Electronics |
Conn D-Subminiature SKT 50 POS 2.76mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
50 RCPT SP/MS STD, PCB D-Sub Connectors | TE Connectivity 745191-7 | RS Americas |
Where can I find additional details, specifications and documents for a 745191-7?
Additional datasheets, footprints and schematics for 745191-7 are listed on our Part Details page. You can also find images and similar parts to 745191-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745191-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745191-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745191-7 fall under?
The 745191-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745191-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745191-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745191-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745191-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 745191-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745191-7 often in real-time on the comparison pages.
What if I can't find stock of 745191-7?
You can fill out our help required form which you can use to request a quote for 745191-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.