Prices starting from US$9.74
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$18.73 |
245
|
Buy Now | |
Rapid Electronics | US$13.47 |
245
|
Buy Now | |
Chip One Stop | US$11.60 |
245
|
Buy Now | |
Farnell | US$13.95 |
204
|
Buy Now | |
TE Store | US$12.43 |
24
|
Buy Now | |
Newark Electronics | US$11.23 |
-
|
Buy Now | |
Avnet America | US$9.74 |
-
|
Buy Now | |
RS Americas | US$13.62 |
-
|
Buy Now | |
Boersig | US$13.90 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .025in, .64mm |
Plastic | No |
Insert Material | Thermoplastic |
Shell Material | Carbon Steel |
Number of Rows | 2 |
Number of Positions | 9 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Panel Mount Feature | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention | With |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Indents | Without |
Sealable | No |
Connector Style | Receptacle |
Shell Size | 1 |
Grounding Straps | Without |
Connector System | Board-to-Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Full Metal Shell |
Product Type | Connector |
Profile | High |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn RECP FULL MTL SHL 9P Mt.ing | Rapid Electronics |
TE Connectivity 09 RCPT SP/MS STD D-Sub Standard Connectors RECP FULL MTL SHL 9P mounting holes | Distrelec |
D SUB CONNECTORS | Farnell |
09 RCPT SP/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 745183-2 | Internal Number: 745183-2 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9Pos, Rcpt | Newark Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Circular Connector, 09 RCPT SP/MS STD | TE Connectivity 745183-2 | RS Americas |
Where can I find additional details, specifications and documents for a 745183-2?
Additional datasheets, footprints and schematics for 745183-2 are listed on our Part Details page. You can also find images and similar parts to 745183-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745183-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745183-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745183-2 fall under?
The 745183-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745183-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745183-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745183-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745183-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 745183-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745183-2 often in real-time on the comparison pages.
What if I can't find stock of 745183-2?
You can fill out our help required form which you can use to request a quote for 745183-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.