Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.22
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$10.98
|
646
in stock
|
Buy Now | |
Rapid Electronics
from US$9.28
|
646
in stock
|
Buy Now | |
Chip One Stop
from US$8.58
|
646
in stock
|
Buy Now | |
Distrelec
from US$11.59
|
646
in stock
|
Buy Now | |
Farnell
from US$16.67
|
520
in stock
|
Buy Now | |
Avnet America
from US$8.66
|
-
|
Buy Now | |
Boersig
from US$9.60
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Insert Material | Brass |
Female Screwlock Plating Material | Nickel over Copper Flash |
Female Screwlock Material | Brass |
Plastic | Yes |
Number of Positions | 25 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Housing Material | Polyester |
Centerline (Pitch) | .109in, 2.77mm |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Grounding Indents | Without |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Profile | Standard |
Sealable | No |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | .17in, 4.32mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Vert Plug 25P Sz 3 |Amp Te Connectivity 745073-3 | Newark Electronics |
D-Sub Standard Connectors VERT PLUG 25P SZ 3 | Rapid Electronics |
TE Connectivity 25 PLUG SP/AP SCRLK D Subminiature Connector 25 Contact(s) Male 0.109 inch Pitch Solder Terminal %234-40 Plug | Distrelec |
D SUB CONNECTOR, PLUG, 25POS, TH | Farnell |
Conn D-Subminiature PIN 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 745073-3?
Additional datasheets, footprints and schematics for 745073-3 are listed on our Part Details page. You can also find images and similar parts to 745073-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745073-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745073-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745073-3 fall under?
The 745073-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745073-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745073-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 745073-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745073-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745073-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745073-3 often in real-time on the comparison pages.
What if I can't find stock of 745073-3?
You can fill out our help required form which you can use to request a quote for 745073-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.