744973-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 744973-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 744973-011
Series Information for 744973-011 - TE Connectivity
  • Status: Active
  • Aliases: SXSU-3131
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

SXSU-3131

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Cross-Section Range:
185 – 300mm², 120 – 240mm²
Sheath Outside Diameter:
29 – 34mm
Insulation Diameter:
22 – 31.4mm, 22 – 31.6mm
Conductor Diameter:
12.5 – 19.2mm, 15.5 – 21.6mm
Voltage Class:
≤ 12kV, ≤ 17.5kV
Standards:
IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
English
Product Availability:
EMEA, ASIA, AMERICAS, China, ANZPAC
Product Type:
Medium Voltage Inline Joint
Cable Shield Style:
Tape, Wire
Technology:
Heat Shrink
Insulation:
Plastic (XLPE)
Mechanical Connectors Included:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability