Status: | Unknown |
---|---|
Series: | WE-MCRI Series |
RoHS: | Compliant |
Product Range | WE-MCRI Series |
---|---|
Inductance, Parallel | 10µH |
RMS Current - Parallel | 3.7A |
Saturation Current - Parallel | 9.8A |
Coupled Inductor Case | 11mm x 10mm x 4mm |
DC Resistance Max - Parallel | 0.062ohm |
RoHS Compliant | Yes |
Würth Elektronik SMD Molded Coupled Inductor WE-MCRI, 10uH, 3.7A, 9.4MHz, 62mOhm | Distrelec |
Where can I find additional details, specifications and documents for a 7448991100?
Additional datasheets, footprints and schematics for 7448991100 are listed on our Part Details page. You can also find images and similar parts to 7448991100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7448991100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7448991100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7448991100 fall under?
The 7448991100 is listed under Passive Components > Inductors > Coupled Inductors.
Can I view similar or alternative parts?
You can view similar parts to 7448991100 when available in the Coupled Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7448991100 you can contact the distributor directly for product support, shipping queries etc.
Is the 7448991100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7448991100 have stock available?
Authorised distributors including Distrelec and Farnell have stock available or on a lead time for 7448991100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7448991100 often in real-time on the comparison pages.
What if I can't find stock of 7448991100?
You can fill out our help required form which you can use to request a quote for 7448991100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.