74489440068 Inductors & Filters by Wurth Electronics

INDUCTOR 6.8UH 30% 1.45A TDC8038

Status: Unknown
Series: WE-TDC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
272
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.83
272
in stock
Buy Now
Logo for element14
element14
from US$1.57
272
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.34
-
Buy Now

Specifications

Product Range WE-TDC Series
Inductance Parallel 6.8µH
RMS Current - Parallel 1.45A
Saturation Current - Parallel 3.2A
Coupled Inductor Case 8mm x 8mm x 3.8mm
DC Resistance Max - Parallel 0.1ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 6.8Uh 30%, 1.45A, Tdc8038 | Newark Electronics
INDUCTOR, 6.8UH 30%, 1.45A, TDC8038 | element14
Würth Elektronik Inductor, SMD, 6.8uH, 1.45A, 25MHz, 100mOhm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74489440068?

Additional datasheets, footprints and schematics for 74489440068 are listed on our Part Details page. You can also find images and similar parts to 74489440068 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74489440068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74489440068 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74489440068 fall under?

The 74489440068 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 74489440068 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74489440068 you can contact the distributor directly for product support, shipping queries etc.

Is the 74489440068 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74489440068 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 74489440068.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74489440068 often in real-time on the comparison pages.

What if I can't find stock of 74489440068?

You can fill out our help required form which you can use to request a quote for 74489440068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay