744889015100 Inductors & Filters by Wurth Electronics

INDUCTOR 10UH 0.95A 20% COUPLED

Status: Unknown
Series: WE-MTCI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$1.24
No stock
Buy Now
Logo for RS
RS
from US$1.29
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.75
-
Buy Now
Logo for element14
element14
from US$1.31
-
Buy Now

Specifications

Product Range WE-MTCI Series
Inductance Parallel 10µH
RMS Current - Parallel 950mA
Saturation Current - Parallel 1.5A
Coupled Inductor Case 5.2mm x 5.2mm x 3.1mm
DC Resistance Max - Parallel 0.5ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

coupled Inductor 10 µH 0.95 A 600 mOhm 5 | RS
Inductor, 10Uh, 0.95A, 20%, Coupled | Newark Electronics
INDUCTOR, 10UH, 0.95A, 20%, COUPLED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 744889015100?

Additional datasheets, footprints and schematics for 744889015100 are listed on our Part Details page. You can also find images and similar parts to 744889015100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 744889015100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744889015100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 744889015100 fall under?

The 744889015100 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 744889015100 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 744889015100 you can contact the distributor directly for product support, shipping queries etc.

Is the 744889015100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 744889015100 have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 744889015100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 744889015100 often in real-time on the comparison pages.

What if I can't find stock of 744889015100?

You can fill out our help required form which you can use to request a quote for 744889015100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay