74488540070 Inductors & Filters by Wurth Electronics

INDUCTOR 7.5UH ENERGY HARVESTING

Status: Unknown
Series: WE-EHPI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.44

Distributor Stock
Logo for Farnell
Farnell
from US$2.44
689
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.56
689
in stock
Buy Now
Logo for element14
element14
from US$2.72
689
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.64
-
Buy Now

Specifications

Product Range WE-EHPI Series
Inductance Parallel 7.5µH
RMS Current - Parallel 1.9A
Saturation Current - Parallel 1.3A
Coupled Inductor Case 6mm x 6mm x 4mm
DC Resistance Max - Parallel 0.095ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 7.5Uh, 1.9A, 20%, Smd | Newark Electronics
INDUCTOR, 7.5UH, ENERGY HARVESTING | element14
Würth Elektronik Inductor, SMD, 7uH, 1.9A, 240Ohm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74488540070?

Additional datasheets, footprints and schematics for 74488540070 are listed on our Part Details page. You can also find images and similar parts to 74488540070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74488540070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74488540070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74488540070 fall under?

The 74488540070 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 74488540070 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74488540070 you can contact the distributor directly for product support, shipping queries etc.

Is the 74488540070 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74488540070 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 74488540070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74488540070 often in real-time on the comparison pages.

What if I can't find stock of 74488540070?

You can fill out our help required form which you can use to request a quote for 74488540070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay