Status: | Unknown |
---|---|
Series: | WE-DD Series |
RoHS: | Unknown |
Product Range | WE-DD Series |
---|---|
Inductance Parallel | 47µH |
RMS Current - Parallel | 900mA |
Saturation Current - Parallel | 1A |
Coupled Inductor Case | 7.3mm x 7.3mm x 4mm |
DC Resistance Max - Parallel | 0.75ohm |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 47Uh, 900Ma, 20%, Smd | Newark Electronics |
INDUCTOR, 47UH 20% 0.9A, DD 7332 | element14 |
Würth Elektronik Inductor, SMD, 47uH, 900mA, 8MHz, 750mOhm | Distrelec |
Where can I find additional details, specifications and documents for a 744878470?
Additional datasheets, footprints and schematics for 744878470 are listed on our Part Details page. You can also find images and similar parts to 744878470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744878470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744878470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744878470 fall under?
The 744878470 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 744878470 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744878470 you can contact the distributor directly for product support, shipping queries etc.
Is the 744878470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744878470 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744878470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744878470 often in real-time on the comparison pages.
What if I can't find stock of 744878470?
You can fill out our help required form which you can use to request a quote for 744878470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.