Status: | Unknown |
---|---|
Series: | WE-DD Series |
RoHS: | Unknown |
Product Range | WE-DD Series |
---|---|
Inductance Parallel | 3.3µH |
RMS Current - Parallel | 3.7A |
Saturation Current - Parallel | 5A |
Coupled Inductor Case | 7.3mm x 7.3mm x 4.8mm |
DC Resistance Max - Parallel | 0.052ohm |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 3.3Uh 20% 3.7A, Dd 7345 | Newark Electronics |
INDUCTOR, 3.3UH 20% 3.7A, DD 7345 | element14 |
Where can I find additional details, specifications and documents for a 744877003?
Additional datasheets, footprints and schematics for 744877003 are listed on our Part Details page. You can also find images and similar parts to 744877003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744877003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744877003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744877003 fall under?
The 744877003 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 744877003 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744877003 you can contact the distributor directly for product support, shipping queries etc.
Is the 744877003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744877003 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 744877003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744877003 often in real-time on the comparison pages.
What if I can't find stock of 744877003?
You can fill out our help required form which you can use to request a quote for 744877003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.