744873330 Inductors & Filters by Wurth Electronics

INDUCTOR 33UH 20% 2.25A DD 1280

Status: Unknown
Series: WE-DD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for RS
RS
from US$1.92
512
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.60
381
in stock
Buy Now
Logo for element14
element14
from US$1.94
381
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.84
381
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.30
-
Buy Now

Specifications

Product Range WE-DD Series
Inductance Parallel 33µH
RMS Current - Parallel 2.25A
Saturation Current - Parallel 3.9A
Coupled Inductor Case 12.5mm x 12.5mm x 8.5mm
DC Resistance Max - Parallel 0.105ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SMD Coupled Inductor WE-DD XL 2x33uH | RS
Inductor, 33Uh, 3.9A, We-Dd Series Rohs Compliant: Yes |Wurth Elektronik 744873330 | Newark Electronics
INDUCTOR, 33UH, 3.9A, WE-DD SERIES | element14
WE-DD Series, Shielded Wire-wound SMD Inductor with Ferrite Core, 33 uH | Wurth Electronics 744873330 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 744873330?

Additional datasheets, footprints and schematics for 744873330 are listed on our Part Details page. You can also find images and similar parts to 744873330 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 744873330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744873330 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 744873330 fall under?

The 744873330 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 744873330 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 744873330 you can contact the distributor directly for product support, shipping queries etc.

Is the 744873330 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 744873330 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 744873330.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 744873330 often in real-time on the comparison pages.

What if I can't find stock of 744873330?

You can fill out our help required form which you can use to request a quote for 744873330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay