Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7448610004,
5-1195810-1 |
Lead Plating Material | Tin |
---|---|
Lead Stranding | Stranded |
Lead Color | White |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead | No |
Dielectric Outside Diameter (Max) | .03in, .75mm |
Recovered Inside Diameter (Max) | .5mm, .02in |
Wire Size | 24AWG, .25mm² |
Jacket Outside Diameter | 2.65mm, .25in |
Pre-Installed Lead Wire Size | 475CMA, 24AWG, .24mm² |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | .105in, 2.65mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
S02-12-RCS293 | TE Connectivity 7448610004 | RS Americas |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing S02-12-RCS293 | Sager |
Where can I find additional details, specifications and documents for a 7448610004?
Additional datasheets, footprints and schematics for 7448610004 are listed on our Part Details page. You can also find images and similar parts to 7448610004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7448610004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7448610004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7448610004 fall under?
The 7448610004 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 7448610004 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7448610004 you can contact the distributor directly for product support, shipping queries etc.
Is the 7448610004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7448610004 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 7448610004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7448610004 often in real-time on the comparison pages.
What if I can't find stock of 7448610004?
You can fill out our help required form which you can use to request a quote for 7448610004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.