Status: | Unknown |
---|---|
Series: | WE-CFWI Series |
RoHS: | Unknown |
Product Range | WE-CFWI Series |
---|---|
Inductance Parallel | 1.2µH |
RMS Current - Parallel | 23A |
Saturation Current - Parallel | 47A |
Coupled Inductor Case | 13.2mm x 13.2mm x 10.5mm |
DC Resistance Max - Parallel | 0.0024ohm |
SVHC | No SVHC (15-Jan-2019) |
Inductor, Coupled, 1.2Uh, 23A, 20% | Newark Electronics |
INDUCTOR, 1.2UH, 23A, 20%, COUPLED | element14 |
Where can I find additional details, specifications and documents for a 74485540120?
Additional datasheets, footprints and schematics for 74485540120 are listed on our Part Details page. You can also find images and similar parts to 74485540120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74485540120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74485540120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74485540120 fall under?
The 74485540120 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 74485540120 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74485540120 you can contact the distributor directly for product support, shipping queries etc.
Is the 74485540120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74485540120 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 74485540120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74485540120 often in real-time on the comparison pages.
What if I can't find stock of 74485540120?
You can fill out our help required form which you can use to request a quote for 74485540120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.