Status: | Unknown |
---|---|
Series: | WE-DCT Series |
RoHS: | Unknown |
Product Range | WE-DCT Series |
---|---|
Inductance | 33µH |
RMS Current (Irms) | 2.5A |
DC Resistance Max | 0.07ohm |
Inductance Tolerance | ± 10% |
Toroidal Inductor Case | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 2.5A |
No. of Pins | 4Pins |
Self Resonant Frequency Min | 14MHz |
Choke, Smd, 33Uh 10%, 2.5A | Newark Electronics |
CHOKE, 33UH 10%, 2.5A, SMD | element14 |
Where can I find additional details, specifications and documents for a 744851331?
Additional datasheets, footprints and schematics for 744851331 are listed on our Part Details page. You can also find images and similar parts to 744851331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744851331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744851331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744851331 fall under?
The 744851331 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 744851331 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744851331 you can contact the distributor directly for product support, shipping queries etc.
Is the 744851331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744851331 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 744851331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744851331 often in real-time on the comparison pages.
What if I can't find stock of 744851331?
You can fill out our help required form which you can use to request a quote for 744851331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.