Status: | Unknown |
---|---|
Series: | WURTH ELEKTRONIK - WE-PMI Series |
RoHS: | Unknown |
Inductance | 680nH |
---|---|
RMS Current (Irms) | 1A |
Inductor Construction | Multilayer |
Saturation Current (Isat) | 700mA |
Product Range | WURTH ELEKTRONIK - WE-PMI Series |
Power Inductor Case | 1.6mm x 0.8mm x 0.5mm |
DC Resistance Max | 0.22ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor WE-PMI multilayer 0603 0,68uH | RS |
Inductor, Multilayer, 0.68Uh, Smd | Newark Electronics |
INDUCTOR, 0.68UH, SMD, MULTILAYER | element14 |
Where can I find additional details, specifications and documents for a 74479762168?
Additional datasheets, footprints and schematics for 74479762168 are listed on our Part Details page. You can also find images and similar parts to 74479762168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74479762168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74479762168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74479762168 fall under?
The 74479762168 is listed under Passive Components > Inductors > High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 74479762168 when available in the High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74479762168 you can contact the distributor directly for product support, shipping queries etc.
Is the 74479762168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74479762168 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74479762168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74479762168 often in real-time on the comparison pages.
What if I can't find stock of 74479762168?
You can fill out our help required form which you can use to request a quote for 74479762168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.