Status: | Unknown |
---|---|
Series: | WE-SL3 Series |
RoHS: | Unknown |
Rated Current | 450mA |
---|---|
Inductance | 100µH |
Product Range | WE-SL3 Series |
Impedance | 5kohm |
Common Mode Filter Case | 9.2mm x 6.6mm x 2.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Filter, 100Uh, 0.45A, Smd | Newark Electronics |
COMMON MODE FILTER, 100UH, 0.45A, SMD | element14 |
WE-SL3 SMD Common Mode Choke 100uH 450mA | RS |
Würth Elektronik WE-SL3 SMD Common Mode Line Filter , 5kOhm @ 20MHz | Distrelec |
WE-SL2 Common mode filter, -40 , +125 oC, 450 mA, 3 x 0.45O, 9.2 x 6.6 x 2.5mm | Wurth Electronics 744253101 | RS Americas |
Where can I find additional details, specifications and documents for a 744253101?
Additional datasheets, footprints and schematics for 744253101 are listed on our Part Details page. You can also find images and similar parts to 744253101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744253101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744253101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744253101 fall under?
The 744253101 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 744253101 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744253101 you can contact the distributor directly for product support, shipping queries etc.
Is the 744253101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744253101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 744253101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744253101 often in real-time on the comparison pages.
What if I can't find stock of 744253101?
You can fill out our help required form which you can use to request a quote for 744253101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.