744252220 Wurth Electronics Parts by Wurth Electronics

COMMON MODE FILTER 22UH 0.7A SMD

Status: Unknown
Series: WE-SL3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for RS
RS
from US$1.74
395
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.35
1,439
in stock
Buy Now
Logo for element14
element14
from US$1.76
1,439
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.65
1,439
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.54
620
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.56
620
in stock
Buy Now

Specifications

Rated Current 700mA
Inductance 22µH
Product Range WE-SL3 Series
Impedance 1.6kohm
Common Mode Filter Case 9.2mm x 6.6mm x 2.5mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Filter, 22Uh, 0.7A, Smd | Newark Electronics
COMMON MODE FILTER, 22UH, 0.7A, SMD | element14
WURTH 744252220 | Rapid Electronics
Common Mode Choke WE-SL3 2x22uH 0.7A | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 744252220?

Additional datasheets, footprints and schematics for 744252220 are listed on our Part Details page. You can also find images and similar parts to 744252220 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 744252220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744252220 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 744252220 fall under?

The 744252220 is listed under Wurth Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to 744252220 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 744252220 you can contact the distributor directly for product support, shipping queries etc.

Is the 744252220 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 744252220 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 744252220.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 744252220 often in real-time on the comparison pages.

What if I can't find stock of 744252220?

You can fill out our help required form which you can use to request a quote for 744252220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay