744252101 Wurth Electronics Parts by Wurth Electronics

COMMON MODE FILTER 100UH 0.5A SMD

Status: Unknown
Series: WE-SL3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for RS
RS
from US$1.84
1,220
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.35
232
in stock
Buy Now
Logo for element14
element14
from US$1.76
232
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.65
232
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.92
141
in stock
Buy Now
Logo for Kruse
Kruse
-
278
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.80
-
Buy Now

Specifications

Rated Current 500mA
Inductance 100µH
Product Range WE-SL3 Series
Impedance 5kohm
Common Mode Filter Case 9.2mm x 6.6mm x 2.5mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke WE-SL3 2x100uH 0.5A | RS
Common Mode Filter, 100Uh, 0.5A, Smd | Newark Electronics
COMMON MODE FILTER, 100UH, 0.5A, SMD | element14
Würth Elektronik Inductor, SMD, 100uH, 500mA, 280mOhm | Distrelec
WE-SL3, Wire-wound SMD Inductor with Ferrite Core, 100uH -30, +50% Dual 500mA I | Wurth Electronics 744252101 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 744252101?

Additional datasheets, footprints and schematics for 744252101 are listed on our Part Details page. You can also find images and similar parts to 744252101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 744252101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744252101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 744252101 fall under?

The 744252101 is listed under Wurth Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to 744252101 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 744252101 you can contact the distributor directly for product support, shipping queries etc.

Is the 744252101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 744252101 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744252101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 744252101 often in real-time on the comparison pages.

What if I can't find stock of 744252101?

You can fill out our help required form which you can use to request a quote for 744252101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay