Status: | Unknown |
---|---|
Series: | WE-SLM Series |
RoHS: | Unknown |
Rated Current | 300mA |
---|---|
Inductance | 22µH |
Product Range | WE-SLM Series |
Impedance | 1.5kohm |
Common Mode Filter Case | 5mm x 3.3mm x 3.3mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 300mA |
DC Resistance Max | 0.23ohm |
Filter Terminals | SMD |
Impedance Typ | 1500ohm |
Inductance Min | 22µH |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
Common Mode Choke WE-SLM 2x22uH 0.3A | RS |
Common Mode Choke, 2X22Uh, 300Ma | Newark Electronics |
SLM COMMON MOD CHOKE, 2X22UH, 0.3A | element14 |
Choke/Filter, Common Mode, WE-SLM SMD 2x22uH 1500ohm | Wurth Electronics 744242220 | RS Americas |
Where can I find additional details, specifications and documents for a 744242220?
Additional datasheets, footprints and schematics for 744242220 are listed on our Part Details page. You can also find images and similar parts to 744242220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744242220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744242220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744242220 fall under?
The 744242220 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744242220 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744242220 you can contact the distributor directly for product support, shipping queries etc.
Is the 744242220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744242220 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 744242220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744242220 often in real-time on the comparison pages.
What if I can't find stock of 744242220?
You can fill out our help required form which you can use to request a quote for 744242220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.