Status: | Unknown |
---|---|
Series: | WE-SLM Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
319
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
173
in stock
|
Buy Now | |
element14
from US$2.53
|
173
in stock
|
Buy Now | |
Farnell
from US$2.19
|
173
in stock
|
Buy Now | |
Distrelec
from US$1.80
|
100
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
36
in stock
|
Buy Now |
Rated Current | 300mA |
---|---|
Inductance | 11µH |
Product Range | WE-SLM Series |
Impedance | 800ohm |
Common Mode Filter Case | 6mm x 3.3mm x 3.3mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
DC Current Max | 300mA |
DC Current Rating | 300mA |
DC Resistance Max | 0.18ohm |
Inductance Tolerance | -30% to +50% |
Inductor Case Style | SMD |
Inductor Type | Common Mode Line Filter |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Common Mode Choke WE-SLM 2x11uH 0.3A | RS |
Filter, Common Mode Choke, 80V, 300Ma, Surface Mount-Smd | Newark Electronics |
LINE FILTER, SMD COMMON MODE 2X11UH | element14 |
Würth Elektronik Line filter SMD , 800Ohm @ 100kHz | Distrelec |
Choke/Filter, Common Mode, WE-SLM SMD 2x11uH 800ohm | Wurth Electronics 744242110 | RS Americas |
Where can I find additional details, specifications and documents for a 744242110?
Additional datasheets, footprints and schematics for 744242110 are listed on our Part Details page. You can also find images and similar parts to 744242110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744242110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744242110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744242110 fall under?
The 744242110 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744242110 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744242110 you can contact the distributor directly for product support, shipping queries etc.
Is the 744242110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744242110 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744242110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744242110 often in real-time on the comparison pages.
What if I can't find stock of 744242110?
You can fill out our help required form which you can use to request a quote for 744242110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.