Status: | Unknown |
---|---|
Series: | WE-CNSW Series |
RoHS: | Unknown |
Prices starting from US$0.72
Rated Current | 1A |
---|---|
Inductance | 1.3µH |
Product Range | WE-CNSW Series |
Impedance | 800ohm |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.8mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 1A |
DC Current Rating | 1A |
DC Resistance Max | 0.12ohm |
Filter Terminals | SMD |
Impedance Typ | 800ohm |
Inductance Min | 1.3µH |
Voltage Rating | 50V |
Voltage Rating V DC | 50V |
Common Mode Choke WE-CNSW 1812 1.3uH 1A | RS |
Filter, Common Mode Choke, 50V, 1A, 1812 | Newark Electronics |
FILTER, COMMON MODE, SMD, 1.3UH | element14 |
Würth Elektronik Ferrite SMD 1812, 800Ohm @ 100MHz | Distrelec |
Choke/Filter, Common Mode, WE-CNSW LnFltr1812 1.3uH 100kHz 1000mA | Wurth Electronics 744235801 | RS Americas |
Where can I find additional details, specifications and documents for a 744235801?
Additional datasheets, footprints and schematics for 744235801 are listed on our Part Details page. You can also find images and similar parts to 744235801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744235801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744235801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744235801 fall under?
The 744235801 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744235801 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744235801 you can contact the distributor directly for product support, shipping queries etc.
Is the 744235801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744235801 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744235801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744235801 often in real-time on the comparison pages.
What if I can't find stock of 744235801?
You can fill out our help required form which you can use to request a quote for 744235801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.