Status: | Unknown |
---|---|
Series: | WE-CNSW Series |
RoHS: | Unknown |
Prices starting from US$1.01
Rated Current | 200mA |
---|---|
Inductance | 51µH |
Product Range | WE-CNSW Series |
Impedance | 3kohm |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.7mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Filter, 51Uh, 0.2A, Smd | Newark Electronics |
COMMON MODE FILTER, 51UH, 0.2A, SMD | element14 |
WE-CNSW SMD Common Mode Line Filter 51uH | RS |
Würth Elektronik Ferrite SMD , 3000Ohm @ 100kHz | Distrelec |
WE-CNSW Common mode filter, -40 , +125 oC, 200 mA, 1O, 4.55 x 3.22 x 2.6mm | Wurth Electronics 744235510 | RS Americas |
Where can I find additional details, specifications and documents for a 744235510?
Additional datasheets, footprints and schematics for 744235510 are listed on our Part Details page. You can also find images and similar parts to 744235510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744235510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744235510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744235510 fall under?
The 744235510 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 744235510 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744235510 you can contact the distributor directly for product support, shipping queries etc.
Is the 744235510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744235510 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 744235510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744235510 often in real-time on the comparison pages.
What if I can't find stock of 744235510?
You can fill out our help required form which you can use to request a quote for 744235510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.