Status: | Unknown |
---|---|
Series: | WE-CNSW Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
1,035
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
2,911
in stock
|
Buy Now | |
element14
from US$0.99
|
2,911
in stock
|
Buy Now | |
Farnell
from US$0.94
|
2,911
in stock
|
Buy Now | |
Distrelec
from US$1.11
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
73
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now |
Rated Current | 320mA |
---|---|
Inductance | - |
Product Range | WE-CNSW Series |
Impedance | 67ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 320mA |
DC Current Max | 320mA |
DC Resistance Max | 0.24ohm |
External Depth | 1.2mm |
External Length / Height | 1.2mm |
External Width | 2mm |
Filter Terminals | SMD |
Impedance Typ | 67ohm |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Voltage Rating | 50V |
Voltage Rating V DC | 50V |
Filter, Common Mode Choke, 50V, 320Ma, Surface Mount-Smd | Newark Electronics |
LINE FILTER USB3, 0805, 67OHM, 0.32A | element14 |
CNSW Data Line Filter 0805 67Ohm 320mA | RS |
Würth Elektronik Ferrite SMD 0805, 67Ohm @ 100MHz | Distrelec |
WE-CNSW Series 0.32A 50 V 10 | RS Americas |
Where can I find additional details, specifications and documents for a 744233670?
Additional datasheets, footprints and schematics for 744233670 are listed on our Part Details page. You can also find images and similar parts to 744233670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744233670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744233670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744233670 fall under?
The 744233670 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744233670 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744233670 you can contact the distributor directly for product support, shipping queries etc.
Is the 744233670 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744233670 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 744233670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744233670 often in real-time on the comparison pages.
What if I can't find stock of 744233670?
You can fill out our help required form which you can use to request a quote for 744233670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.