Capacitance | - |
---|---|
Voltage Rating | 50V |
Filter Type | - |
Current Rating | 200mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
External Length / Height | 1.9mm |
External Width | 3.2mm |
Impedance | 2.2kohm |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Resistance | 1.2ohm |
Voltage Rating V DC | 50V |
Filter common mode WE-CNSW 1206 2200ohm | RS |
Common Mode Line Filter, 2.2 Kohm, 0.2A | Newark Electronics |
NOISE SUPPRESSOR, SMD 2.2KOHM, 0.2A | element14 |
Common Mode Line Filter CNSW SMD 2.2kOhm | Wurth Electronics 744232222 | RS Americas |
Würth Elektronik Ferrite SMD 1206, 2.2kOhm @ 100MHz | Distrelec |
Where can I find additional details, specifications and documents for a 744232222?
Additional datasheets, footprints and schematics for 744232222 are listed on our Part Details page. You can also find images and similar parts to 744232222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744232222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744232222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744232222 fall under?
The 744232222 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 744232222 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744232222 you can contact the distributor directly for product support, shipping queries etc.
Is the 744232222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744232222 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 744232222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744232222 often in real-time on the comparison pages.
What if I can't find stock of 744232222?
You can fill out our help required form which you can use to request a quote for 744232222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.