Status: | Unknown |
---|---|
Series: | WE-CNSW Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 50V |
Filter Type | - |
Current Rating | 370mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | WE-CNSW Series |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
External Length / Height | 1.9mm |
External Width | 3.2mm |
Impedance | 90ohm |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Resistance | 300mohm |
Voltage Rating V DC | 50V |
Common Mode Line Filter, 90 Ohm, 0.37A | Newark Electronics |
FILTER, COMMON, EMI, 0.37A | element14 |
Würth Elektronik Ferrite SMD 1206, 90Ohm @ 100MHz | Distrelec |
ROHS / INDUCTANCE SMD / BOBINE 2000 PCS | Holdelec |
744232090 WURTH | Elfaro |
WE-CNSW 1206 370mA 9 0Ohm 100MHz AECQ200 | Mouser Electronics |
Where can I find additional details, specifications and documents for a 744232090?
Additional datasheets, footprints and schematics for 744232090 are listed on our Part Details page. You can also find images and similar parts to 744232090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744232090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744232090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744232090 fall under?
The 744232090 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 744232090 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744232090 you can contact the distributor directly for product support, shipping queries etc.
Is the 744232090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744232090 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for 744232090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744232090 often in real-time on the comparison pages.
What if I can't find stock of 744232090?
You can fill out our help required form which you can use to request a quote for 744232090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.