Status: | Unknown |
---|---|
Series: | WE-SL2 Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
391
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
1,413
in stock
|
Buy Now | |
element14
from US$1.93
|
1,413
in stock
|
Buy Now | |
Farnell
from US$1.71
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
1,384
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
155
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now |
Rated Current | 400mA |
---|---|
Inductance | 6.5mH |
Product Range | WE-SL2 Series |
Impedance | 18.4kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 400mA |
DC Resistance Max | 0.95ohm |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Filter, Common Mode Choke, 80V, 400Ma, Surface Mount-Smd | Newark Electronics |
LINE FILTER, SMD COMM. MODE 2X6500UH | element14 |
Würth Elektronik Ferrite SMD , 18.4kOhm @ 10kHz | Distrelec |
Common mode line filter choke, 2x650uH | RS |
Choke/Filter, Common Mode, WE-SL2 SMD Bifilar 2x6500uH 400mA | Wurth Electronics 744229 | RS Americas |
Where can I find additional details, specifications and documents for a 744229?
Additional datasheets, footprints and schematics for 744229 are listed on our Part Details page. You can also find images and similar parts to 744229 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744229 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744229 fall under?
The 744229 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744229 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744229 you can contact the distributor directly for product support, shipping queries etc.
Is the 744229 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744229 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 744229.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744229 often in real-time on the comparison pages.
What if I can't find stock of 744229?
You can fill out our help required form which you can use to request a quote for 744229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.