Status: | Unknown |
---|---|
Series: | WE-SL2 Series |
RoHS: | Unknown |
Rated Current | 1A |
---|---|
Inductance | 51µH |
Product Range | WE-SL2 Series |
Impedance | 5.5kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
DC Current Max | 1A |
DC Current Rating | 1A |
DC Resistance Max | 0.16ohm |
Inductance Tolerance | ± 30% |
Inductor Type | Common Mode Line Filter |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd | Newark Electronics |
LINE FILTER, SMD COMMON MODE 2X51UH | element14 |
WE-SL2 SMD Common Mode Choke 51uH 1000mA | RS |
WE-SL2 Common mode filter, -40 +125 oC, 1 A, 2 x 0.16O, 9.2 x 6 x 5mm | Wurth Electronics 744227S | RS Americas |
Where can I find additional details, specifications and documents for a 744227S?
Additional datasheets, footprints and schematics for 744227S are listed on our Part Details page. You can also find images and similar parts to 744227S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744227S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744227S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744227S fall under?
The 744227S is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744227S when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744227S you can contact the distributor directly for product support, shipping queries etc.
Is the 744227S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744227S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 744227S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744227S often in real-time on the comparison pages.
What if I can't find stock of 744227S?
You can fill out our help required form which you can use to request a quote for 744227S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.