Status: | Unknown |
---|---|
Series: | WE-SL2 Series |
RoHS: | Unknown |
Rated Current | 900mA |
---|---|
Inductance | 40µH |
Product Range | WE-SL2 Series |
Impedance | 3.1kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 900mA |
Common Mode Choke, 2X40Uh, 900Ma | Newark Electronics |
INDUCTOR, COMMON MODE, 2X40UH, SMD | element14 |
Würth Elektronik Ferrite SMD , 3.1kOhm @ 1kHz | Distrelec |
SMD Common mode Choke WE-SL2 2x40uH | RS |
Choke/Filter, Common Mode, WE-SL2 SMD Bifilar 2x40uH 900mA | Wurth Electronics 744225 | RS Americas |
Where can I find additional details, specifications and documents for a 744225?
Additional datasheets, footprints and schematics for 744225 are listed on our Part Details page. You can also find images and similar parts to 744225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744225 fall under?
The 744225 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744225 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744225 you can contact the distributor directly for product support, shipping queries etc.
Is the 744225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744225 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 744225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744225 often in real-time on the comparison pages.
What if I can't find stock of 744225?
You can fill out our help required form which you can use to request a quote for 744225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.