Status: | Unknown |
---|---|
Series: | WE-SL2 Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
880
in stock
|
Buy Now | |
Distrelec
from US$1.69
|
441
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
288
in stock
|
Buy Now | |
Farnell
from US$1.69
|
288
in stock
|
Buy Now | |
element14
from US$1.94
|
258
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
145
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now |
Rated Current | 600mA |
---|---|
Inductance | 2mH |
Product Range | WE-SL2 Series |
Impedance | 9.2kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 600mA |
DC Resistance Max | 0.42ohm |
Filter Terminals | SMD |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
Common Mode Choke WE-SL2 2x2000uH 0.6A | RS |
Würth Elektronik Ferrite SMD , 9.2kOhm @ 100kHz | Distrelec |
Common Mode Choke, 2Mh, 0.60A | Newark Electronics |
LINE FILTER, SMD COMM. MODE 2X2000UH | Farnell |
Choke/Filter, Common Mode, WE-SL2 SMD Bifilar 2x2000uH 600mA | Wurth Electronics 744221 | RS Americas |
Where can I find additional details, specifications and documents for a 744221?
Additional datasheets, footprints and schematics for 744221 are listed on our Part Details page. You can also find images and similar parts to 744221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744221 fall under?
The 744221 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744221 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744221 you can contact the distributor directly for product support, shipping queries etc.
Is the 744221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744221 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Farnell and element14 have stock available or on a lead time for 744221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744221 often in real-time on the comparison pages.
What if I can't find stock of 744221?
You can fill out our help required form which you can use to request a quote for 744221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.